Lumberg, Inc. Usb Connector, 2.0 Type B, Rcpt, 4Pos; Usb Connector Type Lumberg 2411 05

Description
USB CONNECTOR, 2.0 TYPE B, RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Bronze RoHS Compliant: Yes
Datasheet
Description
USB CONNECTOR, 2.0 TYPE B, RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Connector, 2.0 Type B, Rcpt, 4Pos; Usb Connector Type Lumberg - 82AH0693 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 2.0 Type B, Rcpt, 4Pos; Usb Connector Type Lumberg
82AH0693
Usb Connector, 2.0 Type B, Rcpt, 4Pos; Usb Connector Type Lumberg 82AH0693
USB CONNECTOR, 2.0 TYPE B, RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Bronze RoHS Compliant: Yes

USB CONNECTOR, 2.0 TYPE B, RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH0693
Product Name Usb Connector, 2.0 Type B, Rcpt, 4Pos; Usb Connector Type Lumberg
Connector Type USB
Unlock Full Specs
to access all available technical data