Lumberg, Inc. USB Connectors 2410 13

Description
Lumberg 2410 13 USB Connector
Request a Quote Datasheet
Description
Lumberg 2410 13 USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2856743 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2856743
USB Connectors 2856743
Lumberg 2410 13 USB Connector

Lumberg 2410 13 USB Connector

Supplier's Site
Usb Stacked Socket, 2.0 Typ A, 4 X 2 Pos; Usb Connector Type Lumberg - 82AH0692 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stacked Socket, 2.0 Typ A, 4 X 2 Pos; Usb Connector Type Lumberg
82AH0692
Usb Stacked Socket, 2.0 Typ A, 4 X 2 Pos; Usb Connector Type Lumberg 82AH0692
USB STACKED SOCKET, 2.0 TYP A, 4 X 2 POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

USB STACKED SOCKET, 2.0 TYP A, 4 X 2 POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Right Angle; Contact Material:Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2856743 82AH0692
Product Name USB Connectors Usb Stacked Socket, 2.0 Typ A, 4 X 2 Pos; Usb Connector Type Lumberg
Connector Type USB USB
Unlock Full Specs
to access all available technical data