USB 2.0 CHASSIS SOCKET TYPE A
USB CONNECTOR, 2.0 TYPE A, RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 5405-241012-ND | 82AH0691 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Connector, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Lumberg |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Voltage Rating | 30 volts |