Lumberg, Inc. USB Connectors 2410 08

Description
Lumberg 2410 08 USB Connector
Request a Quote Datasheet
Description
Lumberg 2410 08 USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 7378805 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7378805
USB Connectors 7378805
Lumberg 2410 08 USB Connector

Lumberg 2410 08 USB Connector

Supplier's Site
Usb Connector, 2.0 Type A, Plug, 4Pos; Usb Connector Type Lumberg - 82AH0688 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 2.0 Type A, Plug, 4Pos; Usb Connector Type Lumberg
82AH0688
Usb Connector, 2.0 Type A, Plug, 4Pos; Usb Connector Type Lumberg 82AH0688
USB CONNECTOR, 2.0 TYPE A, PLUG, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONNECTOR, 2.0 TYPE A, PLUG, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7378805 82AH0688
Product Name USB Connectors Usb Connector, 2.0 Type A, Plug, 4Pos; Usb Connector Type Lumberg
Connector Type USB USB
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data