USB, 2.0 TYPE A, PLUG, CABLE; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions
USB CONNECTOR, 2.0 TYPE A, PLUG, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7378795P | 7378795 | 31M6499 |
| Product Name | USB Connectors | USB Connectors | Usb, 2.0 Type A, Plug, Cable; Usb Connector Type Lumberg |
| Connector Type | USB | USB A | USB |
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Right Angle | Right Angle | |
| Category | USB |