MINIMODUL PIN HEADER 6 POLE
Lumberg 2,5 MSF/O 06 PCB Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-2,5MSF/O06-ND | 7378580 | 7378580P |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | Through hole | |
| Voltage Rating | 160 volts | ||
| Current Rating | 5.0 amps |