Lumberg, Inc. Circular Cable Assemblies - 18264 18264

Description
Manufacturer: Lumberg Automation Win Source Part Number: 810104-18264 Part Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Lumberg Automation Win Source Part Number: 810104-18264 Part Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - 18264
810104-18264
Circular Cable Assemblies - 18264 810104-18264
Manufacturer: Lumberg Automation Win Source Part Number: 810104-18264 Part Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: Lumberg Automation
Win Source Part Number: 810104-18264
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 810104-18264
Product Name Circular Cable Assemblies - 18264
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers