Lumberg, Inc. Dc Power Connector, Plug, 2A, Cable; Gender Lumberg 1636 06

Description
DC POWER CONNECTOR, PLUG, 2A, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.1mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, PLUG, 2A, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.1mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Plug, 2A, Cable; Gender Lumberg - 82AH2979 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 2A, Cable; Gender Lumberg
82AH2979
Dc Power Connector, Plug, 2A, Cable; Gender Lumberg 82AH2979
DC POWER CONNECTOR, PLUG, 2A, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.1mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 2A, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:1mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.1mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2979
Product Name Dc Power Connector, Plug, 2A, Cable; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products