Lumberg, Inc. Plug, Low Voltage, Psu, 4.3Mm, 2A; Gender Lumberg 1636 05

Description
PLUG, LOW VOLTAGE, PSU, 4.3MM, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:1.4mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm; RoHS Compliant: Yes
Datasheet
Description
PLUG, LOW VOLTAGE, PSU, 4.3MM, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:1.4mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Low Voltage, Psu, 4.3Mm, 2A; Gender Lumberg - 98K5990 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Low Voltage, Psu, 4.3Mm, 2A; Gender Lumberg
98K5990
Plug, Low Voltage, Psu, 4.3Mm, 2A; Gender Lumberg 98K5990
PLUG, LOW VOLTAGE, PSU, 4.3MM, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:1.4mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm; RoHS Compliant: Yes

PLUG, LOW VOLTAGE, PSU, 4.3MM, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:1.4mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Dc Power Connector, Plug, 2A, Cable; Gender Lumberg - 82AH2978 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 2A, Cable; Gender Lumberg
82AH2978
Dc Power Connector, Plug, 2A, Cable; Gender Lumberg 82AH2978
DC POWER CONNECTOR, PLUG, 2A, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:1.4mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 2A, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:1.4mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K5990
Product Name Plug, Low Voltage, Psu, 4.3Mm, 2A; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details