Lumberg, Inc. Barrel Dc Power Connector, Plug, 2A; Gender Lumberg 1636 03

Description
BARREL DC POWER CONNECTOR, PLUG, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm RoHS Compliant: Yes
Datasheet
Description
BARREL DC POWER CONNECTOR, PLUG, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Dc Power Connector, Plug, 2A; Gender Lumberg - 98K5988 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Dc Power Connector, Plug, 2A; Gender Lumberg
98K5988
Barrel Dc Power Connector, Plug, 2A; Gender Lumberg 98K5988
BARREL DC POWER CONNECTOR, PLUG, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm RoHS Compliant: Yes

BARREL DC POWER CONNECTOR, PLUG, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K5988
Product Name Barrel Dc Power Connector, Plug, 2A; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products