Lumberg, Inc. Dc Power Connector, Plug, 2A, Cable; Gender Lumberg 1636 01

Description
DC POWER CONNECTOR, PLUG, 2A, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, PLUG, 2A, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Plug, 2A, Cable; Gender Lumberg - 82AH2977 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 2A, Cable; Gender Lumberg
82AH2977
Dc Power Connector, Plug, 2A, Cable; Gender Lumberg 82AH2977
DC POWER CONNECTOR, PLUG, 2A, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 2A, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2977
Product Name Dc Power Connector, Plug, 2A, Cable; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details