Lumberg, Inc. Connector, Power Entry, Plug, 3A, 24V; Gender Lumberg 1634 02

Description
CONNECTOR, POWER ENTRY, PLUG, 3A, 24V; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 3A, 24V; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 3A, 24V; Gender Lumberg - 01P4255 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 3A, 24V; Gender Lumberg
01P4255
Connector, Power Entry, Plug, 3A, 24V; Gender Lumberg 01P4255
CONNECTOR, POWER ENTRY, PLUG, 3A, 24V; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 3A, 24V; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P4255
Product Name Connector, Power Entry, Plug, 3A, 24V; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2406 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers