DC POWER CONNECTOR, PLUG, 3A, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AH2974 |
| Product Name | Dc Power Connector, Plug, 3A, Cable; Gender Lumberg |
| Gender | Male / Plug |