Lumberg, Inc. Dc Power Connector, Plug, 0.5A, Cable; Gender Lumberg 1631 01

Description
DC POWER CONNECTOR, PLUG, 0.5A, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.4mm; Barrel Outer Diameter:3.4mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, PLUG, 0.5A, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.4mm; Barrel Outer Diameter:3.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Plug, 0.5A, Cable; Gender Lumberg - 82AH2973 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 0.5A, Cable; Gender Lumberg
82AH2973
Dc Power Connector, Plug, 0.5A, Cable; Gender Lumberg 82AH2973
DC POWER CONNECTOR, PLUG, 0.5A, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.4mm; Barrel Outer Diameter:3.4mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 0.5A, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.4mm; Barrel Outer Diameter:3.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2973
Product Name Dc Power Connector, Plug, 0.5A, Cable; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details