Lumberg, Inc. Power Connectors 1614 21

Description
POWER SUPPLY CHASSIS SOCKET
Request a Quote Datasheet
Description
POWER SUPPLY CHASSIS SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 5405-161421-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
5405-161421-ND
Power Connectors 5405-161421-ND
POWER SUPPLY CHASSIS SOCKET

POWER SUPPLY CHASSIS SOCKET

Buy Now Datasheet
Dc Power Connector, Jack, 10A, Chassis; Gender Lumberg - 82AH2972 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 10A, Chassis; Gender Lumberg
82AH2972
Dc Power Connector, Jack, 10A, Chassis; Gender Lumberg 82AH2972
DC POWER CONNECTOR, JACK, 10A, CHASSIS; Gender:Jack; Current Rating:10A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1mm; Barrel Outer Diameter:8mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 10A, CHASSIS; Gender:Jack; Current Rating:10A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1mm; Barrel Outer Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 5405-161421-ND 82AH2972
Product Name Power Connectors Dc Power Connector, Jack, 10A, Chassis; Gender Lumberg
Connector Type Jack
Gender Female / Jack Female / Jack
Mounting Panel Mount, Through Hole Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26827-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers