Lumberg, Inc. Power Supply Connector; Gender Lumberg 1614 16

Description
POWER SUPPLY CONNECTOR; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; Voltage Rating:12V RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CONNECTOR; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; Voltage Rating:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Connector; Gender Lumberg - 31M6420 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Connector; Gender Lumberg
31M6420
Power Supply Connector; Gender Lumberg 31M6420
POWER SUPPLY CONNECTOR; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; Voltage Rating:12V RoHS Compliant: Yes

POWER SUPPLY CONNECTOR; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; Voltage Rating:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M6420
Product Name Power Supply Connector; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products