Lumberg, Inc. Connector, Power Entry, Socket, 1A; Gender Lumberg 1614 15

Description
CONNECTOR, POWER ENTRY, SOCKET, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, SOCKET, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Socket, 1A; Gender Lumberg - 13M3786 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Socket, 1A; Gender Lumberg
13M3786
Connector, Power Entry, Socket, 1A; Gender Lumberg 13M3786
CONNECTOR, POWER ENTRY, SOCKET, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, SOCKET, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13M3786
Product Name Connector, Power Entry, Socket, 1A; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details