Lumberg, Inc. Power Connectors 1614 09

Description
POWER SUPPLY CHASSIS SOCKET
Request a Quote Datasheet
Description
POWER SUPPLY CHASSIS SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 5405-161409-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
5405-161409-ND
Power Connectors 5405-161409-ND
POWER SUPPLY CHASSIS SOCKET

POWER SUPPLY CHASSIS SOCKET

Buy Now Datasheet
Dc Power Connector, Socket, 500Ma; Gender Lumberg - 13M3783 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Socket, 500Ma; Gender Lumberg
13M3783
Dc Power Connector, Socket, 500Ma; Gender Lumberg 13M3783
DC POWER CONNECTOR, SOCKET, 500MA; Gender:Jack; Current Rating:2A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes

DC POWER CONNECTOR, SOCKET, 500MA; Gender:Jack; Current Rating:2A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 5405-161409-ND 13M3783
Product Name Power Connectors Dc Power Connector, Socket, 500Ma; Gender Lumberg
Connector Type Jack
Gender Female / Jack Female / Jack
Mounting Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99204-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Turret Connectors - 36-1633-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details