Lumberg, Inc. Connector, Dc Power, Socket,2A; Gender Lumberg 1614 05

Description
CONNECTOR, DC POWER, SOCKET,2A; Gender:Jack; Current Rating:2A; Pin Diameter:1.45mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DC POWER, SOCKET,2A; Gender:Jack; Current Rating:2A; Pin Diameter:1.45mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Socket,2A; Gender Lumberg - 98K5983 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket,2A; Gender Lumberg
98K5983
Connector, Dc Power, Socket,2A; Gender Lumberg 98K5983
CONNECTOR, DC POWER, SOCKET,2A; Gender:Jack; Current Rating:2A; Pin Diameter:1.45mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET,2A; Gender:Jack; Current Rating:2A; Pin Diameter:1.45mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K5983
Product Name Connector, Dc Power, Socket,2A; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - J237B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details