Lumberg, Inc. Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg 1613 21

Description
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg - 82AH2963 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg
82AH2963
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg 82AH2963
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2963
Product Name Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details
LOC Female Isolated Ground Panel Receptacle - SALE-8934 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details