Lumberg, Inc. Socket, Dc, 90Deg, Pcb Mount; Gender Lumberg 1613 20

Description
SOCKET, DC, 90DEG, PCB MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:4.5mm; RoHS Compliant: Yes
Description
SOCKET, DC, 90DEG, PCB MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:4.5mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Dc, 90Deg, Pcb Mount; Gender Lumberg - 54M1830 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Dc, 90Deg, Pcb Mount; Gender Lumberg
54M1830
Socket, Dc, 90Deg, Pcb Mount; Gender Lumberg 54M1830
SOCKET, DC, 90DEG, PCB MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:4.5mm; RoHS Compliant: Yes

SOCKET, DC, 90DEG, PCB MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:4.5mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M1830
Product Name Socket, Dc, 90Deg, Pcb Mount; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details