Lumberg, Inc. Dc Power Jack, 2A, 24V, Through Hole; Gender Lumberg 1613 19

Description
DC POWER JACK, 2A, 24V, THROUGH HOLE; Gender:Jack; Current Rating:2A; Pin Diameter:1.05mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:7mm RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 2A, 24V, THROUGH HOLE; Gender:Jack; Current Rating:2A; Pin Diameter:1.05mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 2A, 24V, Through Hole; Gender Lumberg - 31M6419 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 2A, 24V, Through Hole; Gender Lumberg
31M6419
Dc Power Jack, 2A, 24V, Through Hole; Gender Lumberg 31M6419
DC POWER JACK, 2A, 24V, THROUGH HOLE; Gender:Jack; Current Rating:2A; Pin Diameter:1.05mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:7mm RoHS Compliant: Yes

DC POWER JACK, 2A, 24V, THROUGH HOLE; Gender:Jack; Current Rating:2A; Pin Diameter:1.05mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M6419
Product Name Dc Power Jack, 2A, 24V, Through Hole; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details