Lumberg, Inc. Dc Power Connector, Jack, 1A, Pcb; Gender Lumberg 1613 18

Description
DC POWER CONNECTOR, JACK, 1A, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 1A, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 1A, Pcb; Gender Lumberg - 82AH2962 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 1A, Pcb; Gender Lumberg
82AH2962
Dc Power Connector, Jack, 1A, Pcb; Gender Lumberg 82AH2962
DC POWER CONNECTOR, JACK, 1A, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 1A, PCB; Gender:Jack; Current Rating:1A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Dc Power, 12V, 1A; Gender Lumberg - 31M6418 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Dc Power, 12V, 1A; Gender Lumberg
31M6418
Socket, Dc Power, 12V, 1A; Gender Lumberg 31M6418
SOCKET, DC POWER, 12V, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm; Voltage RoHS Compliant: Yes

SOCKET, DC POWER, 12V, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AH2962 31M6418
Product Name Dc Power Connector, Jack, 1A, Pcb; Gender Lumberg Socket, Dc Power, 12V, 1A; Gender Lumberg
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products