Lumberg, Inc. Dc Power Connector, Jack, 0.5A, Pcb; Gender Lumberg 1613 12

Description
DC POWER CONNECTOR, JACK, 0.5A, PCB; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.2mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 0.5A, PCB; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 0.5A, Pcb; Gender Lumberg - 82AH2959 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 0.5A, Pcb; Gender Lumberg
82AH2959
Dc Power Connector, Jack, 0.5A, Pcb; Gender Lumberg 82AH2959
DC POWER CONNECTOR, JACK, 0.5A, PCB; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.2mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 0.5A, PCB; Gender:Jack; Current Rating:500mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2959
Product Name Dc Power Connector, Jack, 0.5A, Pcb; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Shunts, Jumpers - 36-1430-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details