Lumberg, Inc. Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg 1613 11

Description
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:1.45mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:1.45mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg - 82AH2958 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg
82AH2958
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg 82AH2958
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:1.45mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:1.45mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Low Voltage, 1.45Mm; Gender Lumberg - 98K5982 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Low Voltage, 1.45Mm; Gender Lumberg
98K5982
Socket, Low Voltage, 1.45Mm; Gender Lumberg 98K5982
SOCKET, LOW VOLTAGE, 1.45MM; Gender:Jack; Current Rating:2A; Pin Diameter:1.45mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4mm; Barrel Outer Diameter:7mm; Voltage RoHS Compliant: Yes

SOCKET, LOW VOLTAGE, 1.45MM; Gender:Jack; Current Rating:2A; Pin Diameter:1.45mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4mm; Barrel Outer Diameter:7mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AH2958 98K5982
Product Name Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg Socket, Low Voltage, 1.45Mm; Gender Lumberg
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details