Lumberg, Inc. Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg 1613 05

Description
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.6mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.4mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.6mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg - 82AH2954 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg
82AH2954
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg 82AH2954
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.6mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.4mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.6mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2954
Product Name Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter - 9485 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details