Lumberg, Inc. Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg 1613 04

Description
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.65mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.4mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.65mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg - 82AH2953 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg
82AH2953
Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg 82AH2953
DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.65mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.4mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:1.65mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2953
Product Name Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2407 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 101T02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 2
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers