DC POWER CONNECTOR, JACK, 2A, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:0.65mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:2.75mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AH2952 |
| Product Name | Dc Power Connector, Jack, 2A, Pcb; Gender Lumberg |
| Gender | Female / Jack |