Lumberg, Inc. Dc Power Connector, Jack, 2A, Chassis; Gender Lumberg 1610 05

Description
DC POWER CONNECTOR, JACK, 2A, CHASSIS; Gender:Jack; Current Rating:2A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 2A, CHASSIS; Gender:Jack; Current Rating:2A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 2A, Chassis; Gender Lumberg - 82AH2951 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 2A, Chassis; Gender Lumberg
82AH2951
Dc Power Connector, Jack, 2A, Chassis; Gender Lumberg 82AH2951
DC POWER CONNECTOR, JACK, 2A, CHASSIS; Gender:Jack; Current Rating:2A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 2A, CHASSIS; Gender:Jack; Current Rating:2A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2951
Product Name Dc Power Connector, Jack, 2A, Chassis; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Between Series Adapters - 461-1230-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details