Lumberg, Inc. Dc Power Connector, Jack, 2A, Chassis; Gender Lumberg 1610 02

Description
DC POWER CONNECTOR, JACK, 2A, CHASSIS; Gender:Jack; Current Rating:2A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, JACK, 2A, CHASSIS; Gender:Jack; Current Rating:2A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Jack, 2A, Chassis; Gender Lumberg - 82AH2949 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Jack, 2A, Chassis; Gender Lumberg
82AH2949
Dc Power Connector, Jack, 2A, Chassis; Gender Lumberg 82AH2949
DC POWER CONNECTOR, JACK, 2A, CHASSIS; Gender:Jack; Current Rating:2A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes

DC POWER CONNECTOR, JACK, 2A, CHASSIS; Gender:Jack; Current Rating:2A; Pin Diameter:1.95mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2949
Product Name Dc Power Connector, Jack, 2A, Chassis; Gender Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details