The DC Power Connector, Jack, 1A, Chassis, part number 82AH2948, is designed for snap-in front side mounting and features solder eyes for secure contact termination. It has a rated current of 1A and a rated voltage of 12V DC, making it suitable for low-power applications. The connector has a contact resistance of ,â§ 30 m,Ѷ and an insulation resistance of ,â 100 M,Ѷ, ensuring reliable electrical performance. The connector operates within a temperature range of -20 °C to +70 °C and is constructed with a PA GF insulating body that meets UL94 HB standards. The contact spring is made of nickel-plated CuZn/CuSn, providing durability. It has a diameter opening of 5.8 mm and a center pin diameter of 2.35 mm, with a mating cycle rating of at least 3000 cycles. The insertion and withdrawal forces are rated between 4,Äì30 N, indicating a robust design for repeated use. This product is packaged in bulk, either in a cardboard box or a plastic bag, making it convenient for procurement.
CONNECTOR, POWER ENTRY, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm; Product Range:- RoHS Compliant: Yes
DC POWER CONNECTOR, JACK, 1A, CHASSIS; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 54M1829 | 82AH2948 |
| Product Name | Connector, Power Entry, 1A; Gender Lumberg | Dc Power Connector, Jack, 1A, Chassis; Gender Lumberg |
| Gender | Female / Jack | Female / Jack |