Lumberg 1573 01 V RED RCA Plug
RCA CONNECTOR, PLUG, 1POS, 9.5MM, RED; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Connector Colour:Red; External Diameter:9.5mm; Product Range:-; SVHC:Lead RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1903262 | 05AC9675 |
| Product Name | RCA Connectors | Rca Connector, Plug, 1Pos, 9.5Mm, Red; No. Of Contacts Lumberg |
| Connector Type | Audio / Video |