Lumberg, Inc. Jack Plugs & Sockets 1532 06

Description
Lumberg 1532 06 Jack Connector
Request a Quote
Description
Lumberg 1532 06 Jack Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, RCA/Phono, Plug, 2 Position (part number 10R4663) is a 3.5 mm jack plug designed according to JIS C 6560 standards. It features two poles and is suitable for mono applications. The connector is constructed with a cone-headed design, includes bend protection, and is intended for solder termination. The operating temperature range for this connector is -20 °C to +70 °C. The materials used include an insulating body made of ABS, contacts made of nickel-plated CuZn and steel, and a housing made of PE. It has a mechanical durability of at least 5000 mating cycles and is compatible with various jack sockets, including models 1502 03, 1503 06, 1503 12, KLB 2, KLK 2, and KLK 22. In terms of electrical specifications, the connector has a contact resistance of 50 m,Ѷ or less, a rated current of 1 A, and a rated voltage of 34 V AC/DC. It can withstand a test voltage of 500 V for 60 seconds and has an insulation resistance of 100 M,Ѷ or greater. This connector is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Connector, RCA/Phono, Plug, 2 Position (part number 10R4663) is a 3.5 mm jack plug designed according to JIS C 6560 standards. It features two poles and is suitable for mono applications. The connector is constructed with a cone-headed design, includes bend protection, and is intended for solder termination. The operating temperature range for this connector is -20 °C to +70 °C. The materials used include an insulating body made of ABS, contacts made of nickel-plated CuZn and steel, and a housing made of PE. It has a mechanical durability of at least 5000 mating cycles and is compatible with various jack sockets, including models 1502 03, 1503 06, 1503 12, KLB 2, KLK 2, and KLK 22. In terms of electrical specifications, the connector has a contact resistance of 50 m,Ѷ or less, a rated current of 1 A, and a rated voltage of 34 V AC/DC. It can withstand a test voltage of 500 V for 60 seconds and has an insulation resistance of 100 M,Ѷ or greater. This connector is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 6626239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
6626239
Jack Plugs & Sockets 6626239
Lumberg 1532 06 Jack Connector

Lumberg 1532 06 Jack Connector

Supplier's Site
Jack Plugs & Sockets - 1705535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1705535
Jack Plugs & Sockets 1705535
Lumberg 1532 06 Jack Connector

Lumberg 1532 06 Jack Connector

Supplier's Site
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Lumberg - 10R4663 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Lumberg
10R4663
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Lumberg 10R4663
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:-; External Diameter:3.5mm; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:-; External Diameter:3.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6626239 10R4663
Product Name Jack Plugs & Sockets Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Lumberg
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products