Lumberg, Inc. Barrel - Barrel - Audio Connectors - 1503 13 VP3 1503 13 VP3

Description
Manufacturer: Lumberg Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202826-1503 13 VP3 Color: Black Termination: Solder Current Rating: 1 A Number of Contacts: 4 Gender: Receptacle Length: 7 mm Housing Material: Polybutylene Orientation: Right Angle Contact Plating: Silver Number of Ports: 1 Number of Terminals: 4 Body Material: Metal Contact Resistance: 30 mΩ Categories: Barrel - Audio Connectors Case / Package: Metal Insulation Resistance: 1 GΩ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 15.8 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (AC): 34 V Max Voltage Rating (AC): 34 V REACH SVHC: No SVHC Max Current Rating: 1 A Outside Diameter: 3.5 mm Max Operating Temperature: 70 °C
Request a Quote Datasheet
Description
Manufacturer: Lumberg Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202826-1503 13 VP3 Color: Black Termination: Solder Current Rating: 1 A Number of Contacts: 4 Gender: Receptacle Length: 7 mm Housing Material: Polybutylene Orientation: Right Angle Contact Plating: Silver Number of Ports: 1 Number of Terminals: 4 Body Material: Metal Contact Resistance: 30 mΩ Categories: Barrel - Audio Connectors Case / Package: Metal Insulation Resistance: 1 GΩ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 15.8 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (AC): 34 V Max Voltage Rating (AC): 34 V REACH SVHC: No SVHC Max Current Rating: 1 A Outside Diameter: 3.5 mm Max Operating Temperature: 70 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - 1503 13 VP3 - 1202826-1503 13 VP3 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 1503 13 VP3
1202826-1503 13 VP3
Barrel - Barrel - Audio Connectors - 1503 13 VP3 1202826-1503 13 VP3
Manufacturer: Lumberg Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202826-1503 13 VP3 Color: Black Termination: Solder Current Rating: 1 A Number of Contacts: 4 Gender: Receptacle Length: 7 mm Housing Material: Polybutylene Orientation: Right Angle Contact Plating: Silver Number of Ports: 1 Number of Terminals: 4 Body Material: Metal Contact Resistance: 30 mΩ Categories: Barrel - Audio Connectors Case / Package: Metal Insulation Resistance: 1 GΩ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 15.8 mm Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (AC): 34 V Max Voltage Rating (AC): 34 V REACH SVHC: No SVHC Max Current Rating: 1 A Outside Diameter: 3.5 mm Max Operating Temperature: 70 °C

Manufacturer: Lumberg
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202826-1503 13 VP3
Color: Black
Termination: Solder
Current Rating: 1 A
Number of Contacts: 4
Gender: Receptacle
Length: 7 mm
Housing Material: Polybutylene
Orientation: Right Angle
Contact Plating: Silver
Number of Ports: 1
Number of Terminals: 4
Body Material: Metal
Contact Resistance: 30 mΩ
Categories: Barrel - Audio Connectors
Case / Package: Metal
Insulation Resistance: 1 GΩ
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Depth: 15.8 mm
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (AC): 34 V
Max Voltage Rating (AC): 34 V
REACH SVHC: No SVHC
Max Current Rating: 1 A
Outside Diameter: 3.5 mm
Max Operating Temperature: 70 °C

Buy Now
Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Lumberg - 54M1764 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Lumberg
54M1764
Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Lumberg 54M1764
CONNECTOR, RCA/PHONO, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1202826-1503 13 VP3 54M1764
Product Name Barrel - Barrel - Audio Connectors - 1503 13 VP3 Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Lumberg
Connector Type Audio / Video
Termination Solder
Mounting PCB, Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Audio Connectors - 486-4713-ND - DigiKey
Specs
Connector Type Audio / Video; Phone Jack / Plug
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details