Lumberg, Inc. Jack Plugs & Sockets 1502 03

Description
Lumberg 1502 03 Jack Connector
Request a Quote Datasheet
Description
Lumberg 1502 03 Jack Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 6291325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
6291325
Jack Plugs & Sockets 6291325
Lumberg 1502 03 Jack Connector

Lumberg 1502 03 Jack Connector

Supplier's Site
Jack Plugs & Sockets - 1903301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1903301
Jack Plugs & Sockets 1903301
Lumberg 1502 03 Jack Connector

Lumberg 1502 03 Jack Connector

Supplier's Site
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Lumberg - 26M5871 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Lumberg
26M5871
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Lumberg 26M5871
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6291325 26M5871
Product Name Jack Plugs & Sockets Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Lumberg
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details