Lumberg, Inc. Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Lumberg 1502 02

Description
CONNECTOR, RCA/PHONO, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:3.5mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:3.5mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Lumberg - 54M1763 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Lumberg
54M1763
Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Lumberg 54M1763
CONNECTOR, RCA/PHONO, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:3.5mm; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:3.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M1763
Product Name Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Lumberg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products