Lumberg, Inc. Circular Cable Assemblies - 109379 109379

Description
Manufacturer: Lumberg Win Source Part Number: 905114-109379 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8544.42.9090
Request a Quote
Description
Manufacturer: Lumberg Win Source Part Number: 905114-109379 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8544.42.9090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 109379 - 905114-109379 - Win Source Electronics
Laguna Hills, CA, United States
Circular Cable Assemblies - 109379
905114-109379
Circular Cable Assemblies - 109379 905114-109379
Manufacturer: Lumberg Win Source Part Number: 905114-109379 Series: * Features: Cable Assembly Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8544.42.9090

Manufacturer: Lumberg
Win Source Part Number: 905114-109379
Series: *
Features: Cable Assembly
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8544.42.9090

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 905114-109379
Product Name Circular Cable Assemblies - 109379
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-NM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details