Lumberg, Inc. Connector Wrenches 0380

Description
Wrench for plugs and sockets
Request a Quote
Description
Wrench for plugs and sockets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Wrenches - 5337846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Connector Wrenches
5337846
Connector Wrenches 5337846
Wrench for plugs and sockets

Wrench for plugs and sockets

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 5337846
Product Name Connector Wrenches
Wrench Length 1.67 inch (42.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details