M16 IP68 PLUG CABLEMOUNT 8 POLE
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:03 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6989265P | 1705568 | 5405-033208-1-ND | 98K4483 |
| Product Name | DIN Connectors | DIN Connectors | Circular Connector Assemblies | Circular Connector, Plug, 8 Position, Cable; Product Range Lumberg |
| Connector Type | DIN Connector | DIN Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Male / Plug | Male / Plug | ||
| Coupling | Threaded | Threaded | Threaded | |
| Geometry | Straight; Straight |