The Plug according to IEC 61076-2-106, IP68, features a threaded joint and solder terminals, making it suitable for applications requiring robust environmental protection. It is rated for IP68, ensuring resistance to dust and water ingress when properly mated. The operating temperature range is from -40 °C to +85 °C, allowing for use in diverse conditions. The insulating body is made from PA GF, rated V-0 according to UL94, while the contact pins are constructed from CuZn with silver and gold plating options, enhancing conductivity and corrosion resistance. The housing and knurled screw are nickel-plated CuZn, contributing to durability. This plug supports a cable diameter of 4,Äì8 mm and has a rated current of up to 5 A at 40 °C for 3-8 pole configurations, and 3 A for 12-14 pole configurations. The rated voltage is 250 V for certain versions and 60 V for others, with an insulation resistance greater than 100 M,Ѷ. The product is RoHS compliant, aligning with environmental standards.
M16 IP68 PLUG CABLEMOUNT 3 POLE
PLUG ACC. TO IEC 61076-2-106, IP 68, WITH THREADED JOINT AND SOLDER TERMINALS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-033103-ND | 23AH4171 |
| Product Name | Circular Connector Assemblies | Plug Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals Rohs Compliant Lumberg |
| Connector Type | Circular / Cylindrical Connectors |