Lumberg, Inc. Circular Connector Assemblies 0322 14

Description
M16 SOCKET CABLEMOUNT 14 POLE
Request a Quote Datasheet
Description
M16 SOCKET CABLEMOUNT 14 POLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-032214-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-032214-ND
Circular Connector Assemblies 5405-032214-ND
M16 SOCKET CABLEMOUNT 14 POLE

M16 SOCKET CABLEMOUNT 14 POLE

Buy Now Datasheet
Circular Connector, Plug, 14Pos, Cable; Product Range Lumberg - 82AH3452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14Pos, Cable; Product Range Lumberg
82AH3452
Circular Connector, Plug, 14Pos, Cable; Product Range Lumberg 82AH3452
CIRCULAR CONNECTOR, PLUG, 14POS, CABLE; Product Range:0322 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14POS, CABLE; Product Range:0322 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-032214-ND 82AH3452
Product Name Circular Connector Assemblies Circular Connector, Plug, 14Pos, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details