M16 SOCKET CABLEMOUNT 12 POLE
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:03 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts;
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-032212-ND | 5332582 | 98K4477 |
| Product Name | Circular Connector Assemblies | DIN Connectors | Circular Connector, Receptacle, 12 Position, Cable; Product Range Lumberg |
| Connector Type | Circular / Cylindrical Connectors | DIN Connector | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | Cable mount | |
| Gender | Male / Plug; Female / Jack | ||
| Geometry | Straight; Straight |