Lumberg, Inc. Circular Connector Assemblies 0322 08-1

Description
M16 SOCKET CABLEMOUNT 8 POLE
Request a Quote Datasheet
Description
M16 SOCKET CABLEMOUNT 8 POLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-032208-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-032208-1-ND
Circular Connector Assemblies 5405-032208-1-ND
M16 SOCKET CABLEMOUNT 8 POLE

M16 SOCKET CABLEMOUNT 8 POLE

Buy Now Datasheet
DIN Connectors - 6989280 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989280
DIN Connectors 6989280
Lumberg 0322 08-1 DIN Socket

Lumberg 0322 08-1 DIN Socket

Supplier's Site
DIN Connectors - 1705573 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705573
DIN Connectors 1705573
Lumberg 0322 08-1 DIN Socket

Lumberg 0322 08-1 DIN Socket

Supplier's Site
Circular Connector, Receptacle, 8 Way, Cable; Product Range Lumberg - 98K4476 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Way, Cable; Product Range Lumberg
98K4476
Circular Connector, Receptacle, 8 Way, Cable; Product Range Lumberg 98K4476
CIRCULAR CONNECTOR, RECEPTACLE, 8 WAY, CABLE; Product Range:03 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 WAY, CABLE; Product Range:03 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet
Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, 360° Shielded Rohs Compliant Lumberg - 23AH4168 - Newark, An Avnet Company
Chicago, IL, United States
Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, 360° Shielded Rohs Compliant Lumberg
23AH4168
Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, 360° Shielded Rohs Compliant Lumberg 23AH4168
SOCKET ACC. TO IEC 61076-2-106, IP 68, WITH THREADED JOINT AND SOLDER TERMINALS, 360° SHIELDED ROHS COMPLIANT: YES

SOCKET ACC. TO IEC 61076-2-106, IP 68, WITH THREADED JOINT AND SOLDER TERMINALS, 360° SHIELDED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-032208-1-ND 6989280 98K4476 23AH4168
Product Name Circular Connector Assemblies DIN Connectors Circular Connector, Receptacle, 8 Way, Cable; Product Range Lumberg Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, 360° Shielded Rohs Compliant Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-7216-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Din Rail, Channel - 1920-CPDL1.5(I.S)-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 14 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers