Lumberg, Inc. Circular Connector Assemblies 0321 14

Description
M16 IP68 SOCKET CABLEMOUNT 14P
Request a Quote Datasheet
Description
M16 IP68 SOCKET CABLEMOUNT 14P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-032114-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-032114-ND
Circular Connector Assemblies 5405-032114-ND
M16 IP68 SOCKET CABLEMOUNT 14P

M16 IP68 SOCKET CABLEMOUNT 14P

Buy Now Datasheet
Circular Connector, Plug, 14Pos, Cable; Product Range Lumberg - 82AH3451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14Pos, Cable; Product Range Lumberg
82AH3451
Circular Connector, Plug, 14Pos, Cable; Product Range Lumberg 82AH3451
CIRCULAR CONNECTOR, PLUG, 14POS, CABLE; Product Range:0321 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14POS, CABLE; Product Range:0321 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-032114-ND 82AH3451
Product Name Circular Connector Assemblies Circular Connector, Plug, 14Pos, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers