Lumberg, Inc. Circular Connector Assemblies 0318 12

Description
M16 CHASSIS PLUG FLANGE MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG FLANGE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031812-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031812-ND
Circular Connector Assemblies 5405-031812-ND
M16 CHASSIS PLUG FLANGE MOUNT

M16 CHASSIS PLUG FLANGE MOUNT

Buy Now Datasheet
Circular Connector, 12Pos, Rcpt, Flange; Product Range Lumberg - 82AH3448 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Rcpt, Flange; Product Range Lumberg
82AH3448
Circular Connector, 12Pos, Rcpt, Flange; Product Range Lumberg 82AH3448
CIRCULAR CONNECTOR, 12POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:BrassRoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, 03 Series, Plug, 12, Pin, Solder, Panel Mount Rohs Compliant Lumberg - 84R9507 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 03 Series, Plug, 12, Pin, Solder, Panel Mount Rohs Compliant Lumberg
84R9507
Circular Connector, 03 Series, Plug, 12, Pin, Solder, Panel Mount Rohs Compliant Lumberg 84R9507
Circular Connector, 03 Series, Plug, 12, Pin, Solder, Panel Mount RoHS Compliant: Yes

Circular Connector, 03 Series, Plug, 12, Pin, Solder, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-031812-ND 82AH3448 84R9507
Product Name Circular Connector Assemblies Circular Connector, 12Pos, Rcpt, Flange; Product Range Lumberg Circular Connector, 03 Series, Plug, 12, Pin, Solder, Panel Mount Rohs Compliant Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Plug, Double Stacking, Shorting Link - DB500SL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details