Lumberg, Inc. Circular Connector Assemblies 0318 08

Description
M16 CHASSIS PLUG FLANGE MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG FLANGE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031808-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031808-ND
Circular Connector Assemblies 5405-031808-ND
M16 CHASSIS PLUG FLANGE MOUNT

M16 CHASSIS PLUG FLANGE MOUNT

Buy Now Datasheet
Circular Connector, 8Pos, Rcpt, Flange; Product Range Lumberg - 82AH3446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Rcpt, Flange; Product Range Lumberg
82AH3446
Circular Connector, 8Pos, Rcpt, Flange; Product Range Lumberg 82AH3446
CIRCULAR CONNECTOR, 8POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-031808-ND 82AH3446
Product Name Circular Connector Assemblies Circular Connector, 8Pos, Rcpt, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details