Lumberg, Inc. DIN Connectors 0318 07

Description
Lumberg 0318 07 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0318 07 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6989205 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989205
DIN Connectors 6989205
Lumberg 0318 07 DIN Plug

Lumberg 0318 07 DIN Plug

Supplier's Site
DIN Connectors - 6989205P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989205P
DIN Connectors 6989205P
Lumberg 0318 07 DIN Plug

Lumberg 0318 07 DIN Plug

Supplier's Site
DIN Connectors - 1705553 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705553
DIN Connectors 1705553
Lumberg 0318 07 DIN Plug

Lumberg 0318 07 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-031807-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031807-ND
Circular Connector Assemblies 5405-031807-ND
M16 CHASSIS PLUG FLANGE MOUNT

M16 CHASSIS PLUG FLANGE MOUNT

Buy Now Datasheet
Circular Connector, 7Pos, Rcpt, Flange; Product Range Lumberg - 82AH3444 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Rcpt, Flange; Product Range Lumberg
82AH3444
Circular Connector, 7Pos, Rcpt, Flange; Product Range Lumberg 82AH3444
CIRCULAR CONNECTOR, 7POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6989205 6989205P 5405-031807-ND 82AH3444
Product Name DIN Connectors DIN Connectors Circular Connector Assemblies Circular Connector, 7Pos, Rcpt, Flange; Product Range Lumberg
Connector Type DIN Connector DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-4514-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details