Lumberg, Inc. DIN Connectors 0318 07-1

Description
Lumberg 0318 07-1 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0318 07-1 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 1705555 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705555
DIN Connectors 1705555
Lumberg 0318 07-1 DIN Plug

Lumberg 0318 07-1 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-031807-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031807-1-ND
Circular Connector Assemblies 5405-031807-1-ND
M16 CHASSIS PLUG FLANGE MOUNT

M16 CHASSIS PLUG FLANGE MOUNT

Buy Now Datasheet
Circular Connector, 7Pos, Rcpt, Flange; Product Range Lumberg - 82AH3445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Rcpt, Flange; Product Range Lumberg
82AH3445
Circular Connector, 7Pos, Rcpt, Flange; Product Range Lumberg 82AH3445
CIRCULAR CONNECTOR, 7POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1705555 5405-031807-1-ND 82AH3445
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 7Pos, Rcpt, Flange; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9386BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details