Lumberg, Inc. Circular Connector Assemblies 0318 05

Description
M16 CHASSIS PLUG FLANGE MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS PLUG FLANGE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-031805-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031805-ND
Circular Connector Assemblies 5405-031805-ND
M16 CHASSIS PLUG FLANGE MOUNT

M16 CHASSIS PLUG FLANGE MOUNT

Buy Now Datasheet
DIN Connectors - 6989198 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989198
DIN Connectors 6989198
Lumberg 0318 05 DIN Plug

Lumberg 0318 05 DIN Plug

Supplier's Site
DIN Connectors - 1705552 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705552
DIN Connectors 1705552
Lumberg 0318 05 DIN Plug

Lumberg 0318 05 DIN Plug

Supplier's Site
Circular Connector, 5Pos, Rcpt, Flange; Product Range Lumberg - 82AH3441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Rcpt, Flange; Product Range Lumberg
82AH3441
Circular Connector, 5Pos, Rcpt, Flange; Product Range Lumberg 82AH3441
CIRCULAR CONNECTOR, 5POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-031805-ND 6989198 82AH3441
Product Name Circular Connector Assemblies DIN Connectors Circular Connector, 5Pos, Rcpt, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers