Lumberg, Inc. DIN Connectors 0318 04

Description
Lumberg 0318 04 DIN Plug
Request a Quote Datasheet
Description
Lumberg 0318 04 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6989195 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6989195
DIN Connectors 6989195
Lumberg 0318 04 DIN Plug

Lumberg 0318 04 DIN Plug

Supplier's Site
DIN Connectors - 1705551 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705551
DIN Connectors 1705551
Lumberg 0318 04 DIN Plug

Lumberg 0318 04 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-031804-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-031804-ND
Circular Connector Assemblies 5405-031804-ND
M16 CHASSIS PLUG FLANGE MOUNT

M16 CHASSIS PLUG FLANGE MOUNT

Buy Now Datasheet
Circular Connector, 4Pos, Rcpt, Flange; Product Range Lumberg - 82AH3440 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 4Pos, Rcpt, Flange; Product Range Lumberg
82AH3440
Circular Connector, 4Pos, Rcpt, Flange; Product Range Lumberg 82AH3440
CIRCULAR CONNECTOR, 4POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 4POS, RCPT, FLANGE; Product Range:0318 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6989195 5405-031804-ND 82AH3440
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 4Pos, Rcpt, Flange; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Paladin ® - 131-4118-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details